Murata Electronics Ceramic Capacitors GRM1885C1H822JA01D

Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11482-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11482-1-ND
Ceramic Capacitors 490-11482-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11482-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11482-2-ND
Ceramic Capacitors 490-11482-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11482-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11482-6-ND
Ceramic Capacitors 490-11482-6-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H822JA01D - 1041634-GRM1885C1H822JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H822JA01D
1041634-GRM1885C1H822JA01D
Ceramic Capacitors - GRM1885C1H822JA01D 1041634-GRM1885C1H822JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041634-GRM1885C1H82 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041634-GRM1885C1H822JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 8200pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8200PF 50V Capacitor
60-GRM1885C1H822JA01D
8200PF 50V Capacitor 60-GRM1885C1H822JA01D
CAP CER 8200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H822JA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H822JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H822JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H822JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H822JA01D
Ceramic Capacitors GRM1885C1H822JA01D
CAP CER 8200PF 50V C0G/NP0 0603

CAP CER 8200PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5136
Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5136
CAP, 8200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H822JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H822JA01D
50V 8.2nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 8.2nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11482-1-ND 490-11482-6-ND 1041634-GRM1885C1H822JA01D 60-GRM1885C1H822JA01D GRM1885C1H822JA01D 92AH5136 GRM1885C1H822JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H822JA01D 8200PF 50V Capacitor Ceramic Capacitors Cap, 8200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details