Murata Power Solutions Ceramic Capacitors GRM1885C1H682JA01D

Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11477-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11477-2-ND
Ceramic Capacitors 490-11477-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11477-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11477-1-ND
Ceramic Capacitors 490-11477-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11477-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11477-6-ND
Ceramic Capacitors 490-11477-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 50V Capacitor
60-GRM1885C1H682JA01D
6800PF 50V Capacitor 60-GRM1885C1H682JA01D
CAP CER 6800PF 50V C0G/NP0 0603 Product overview: GRM1885C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H682JA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V C0G/NP0 0603 Product overview: GRM1885C1H682JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H682JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H682JA01D - 775340-GRM1885C1H682JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H682JA01D
775340-GRM1885C1H682JA01D
Ceramic Capacitors - GRM1885C1H682JA01D 775340-GRM1885C1H682JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775340-GRM1885C1H682 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608NP01H682J080AA; GCM1885C1H682JA16J; GRT1885C1H682JA02J; GRT1885C1H682JA02D; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775340-GRM1885C1H682JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608NP01H682J080AA; GCM1885C1H682JA16J; GRT1885C1H682JA02J; GRT1885C1H682JA02D;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140662 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140662
MLCCs - Multilayer Ceramic Capacitors 1140662
Murata GRM1885C1H682JA01D

Murata GRM1885C1H682JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140662P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140662P
MLCCs - Multilayer Ceramic Capacitors 1140662P
Murata GRM1885C1H682JA01D

Murata GRM1885C1H682JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692743
MLCCs - Multilayer Ceramic Capacitors 1692743
Murata GRM1885C1H682JA01D

Murata GRM1885C1H682JA01D

Supplier's Site
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1645
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1645
CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5135
Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5135
CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6800PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H682JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H682JA01D
Ceramic Capacitors GRM1885C1H682JA01D
CAP CER 6800PF 50V C0G/NP0 0603

CAP CER 6800PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H682JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H682JA01D
50V 6.8nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 6.8nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11477-2-ND 490-11477-6-ND 60-GRM1885C1H682JA01D 775340-GRM1885C1H682JA01D 1140662 1140662P 03AJ1645 GRM1885C1H682JA01D GRM1885C1H682JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 50V Capacitor Ceramic Capacitors - GRM1885C1H682JA01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 6800Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details