Murata Electronics Ceramic Capacitors GRM1885C1H562JA01D

Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11471-1-ND
Ceramic Capacitors 490-11471-1-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11471-2-ND
Ceramic Capacitors 490-11471-2-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11471-6-ND
Ceramic Capacitors 490-11471-6-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
5600PF 50V Capacitor
60-GRM1885C1H562JA01D
5600PF 50V Capacitor 60-GRM1885C1H562JA01D
CAP CER 5600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H562JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H562JA01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H562JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H562JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H562JA01D - 775338-GRM1885C1H562JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H562JA01D
775338-GRM1885C1H562JA01D
Ceramic Capacitors - GRM1885C1H562JA01D 775338-GRM1885C1H562JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775338-GRM1885C1H562 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 5600pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608NP01H562J080AA; GCM1885C1H562JA16D; GCM1885C1H562JA16J; GRT1885C1H562JA02J; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775338-GRM1885C1H562JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5600pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608NP01H562J080AA; GCM1885C1H562JA16D; GCM1885C1H562JA16J; GRT1885C1H562JA02J;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H562JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H562JA01D
Ceramic Capacitors GRM1885C1H562JA01D
CAP CER 5600PF 50V C0G/NP0 0603

CAP CER 5600PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5134
Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5134
CAP, 5600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11471-1-ND 490-11471-6-ND 60-GRM1885C1H562JA01D 775338-GRM1885C1H562JA01D GRM1885C1H562JA01D 92AH5134
Product Name Ceramic Capacitors Ceramic Capacitors 5600PF 50V Capacitor Ceramic Capacitors - GRM1885C1H562JA01D Ceramic Capacitors Cap, 5600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details