Murata Power Solutions Ceramic Capacitors GRM1885C1H512JA01D

Description
CAP CER 5100PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5100PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1885C1H512JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5100PF 50V C0G/NP0 0603

CAP CER 5100PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H512JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5100PF 50V C0G/NP0 0603

CAP CER 5100PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H512JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 5100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5133
Cap, 5100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5133
CAP, 5100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H512JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H512JA01D
Ceramic Capacitors GRM1885C1H512JA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1885C1H512JA01DDKR-ND 490-GRM1885C1H512JA01DCT-ND 92AH5133 GRM1885C1H512JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details