Murata Electronics Ceramic Capacitors - GRM1885C1H511JA01D GRM1885C1H511JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872919-GRM1885C1H511 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 510 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1444-2, 490-1444-1, 490-1444-6, GRM39C0G511J050AD
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872919-GRM1885C1H511 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 510 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1444-2, 490-1444-1, 490-1444-6, GRM39C0G511J050AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H511JA01D - 872919-GRM1885C1H511JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H511JA01D
872919-GRM1885C1H511JA01D
Ceramic Capacitors - GRM1885C1H511JA01D 872919-GRM1885C1H511JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872919-GRM1885C1H511 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 510 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1444-2, 490-1444-1, 490-1444-6, GRM39C0G511J050AD

Manufacturer: Murata Electronics North America
Win Source Part Number: 872919-GRM1885C1H511JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 510 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1444-2, 490-1444-1, 490-1444-6, GRM39C0G511J050AD

Buy Now Datasheet
Ceramic Capacitors - 490-1444-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1444-2-ND
Ceramic Capacitors 490-1444-2-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1444-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1444-6-ND
Ceramic Capacitors 490-1444-6-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1444-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1444-1-ND
Ceramic Capacitors 490-1444-1-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
510PF 50V Capacitor
60-GRM1885C1H511JA01D
510PF 50V Capacitor 60-GRM1885C1H511JA01D
CAP CER 510PF 50V C0G/NP0 0603 Product overview: GRM1885C1H511JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H511JA01 D can be used for catalog matching and distributor lookup.

CAP CER 510PF 50V C0G/NP0 0603 Product overview: GRM1885C1H511JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H511JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H511JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H511JA01D
Ceramic Capacitors GRM1885C1H511JA01D
CAP CER 510PF 50V C0G/NP0 0603

CAP CER 510PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872919-GRM1885C1H511JA01D 490-1444-2-ND 490-1444-6-ND 60-GRM1885C1H511JA01D GRM1885C1H511JA01D
Product Name Ceramic Capacitors - GRM1885C1H511JA01D Ceramic Capacitors Ceramic Capacitors 510PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details