Murata Electronics Ceramic Capacitors GRM1885C1H470JA01J

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9688-1-ND
Ceramic Capacitors 490-9688-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9688-2-ND
Ceramic Capacitors 490-9688-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9688-6-ND
Ceramic Capacitors 490-9688-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H470JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H470JA01J
Ceramic Capacitors GRM1885C1H470JA01J
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9688-1-ND 490-9688-6-ND GRM1885C1H470JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details