Murata Electronics Ceramic Capacitors - GRM1885C1H431JA01D GRM1885C1H431JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775335-GRM1885C1H431 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 430pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608C0G1H431J; C1608C0G1H431JT; GCM1885C1H431JA16J; GCM1885C1H431JA16D; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775335-GRM1885C1H431 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 430pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608C0G1H431J; C1608C0G1H431JT; GCM1885C1H431JA16J; GCM1885C1H431JA16D; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H431JA01D - 775335-GRM1885C1H431JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H431JA01D
775335-GRM1885C1H431JA01D
Ceramic Capacitors - GRM1885C1H431JA01D 775335-GRM1885C1H431JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775335-GRM1885C1H431 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 430pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608C0G1H431J; C1608C0G1H431JT; GCM1885C1H431JA16J; GCM1885C1H431JA16D; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775335-GRM1885C1H431JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 430pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608C0G1H431J; C1608C0G1H431JT; GCM1885C1H431JA16J; GCM1885C1H431JA16D;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-1442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1442-1-ND
Ceramic Capacitors 490-1442-1-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1442-6-ND
Ceramic Capacitors 490-1442-6-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1442-2-ND
Ceramic Capacitors 490-1442-2-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
430PF 50V Capacitor
60-GRM1885C1H431JA01D
430PF 50V Capacitor 60-GRM1885C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0603 Product overview: GRM1885C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H431JA01 D can be used for catalog matching and distributor lookup.

CAP CER 430PF 50V C0G/NP0 0603 Product overview: GRM1885C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H431JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H431JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H431JA01D
50V 430pF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 430pF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H431JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H431JA01D
Ceramic Capacitors GRM1885C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0603

CAP CER 430PF 50V C0G/NP0 0603

Supplier's Site Datasheet
CAP CER 430PF 50V C0G/NP0 0603 - 535-GRM1885C1H431JA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 430PF 50V C0G/NP0 0603
535-GRM1885C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0603 535-GRM1885C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0603

CAP CER 430PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775335-GRM1885C1H431JA01D 490-1442-1-ND 490-1442-6-ND 60-GRM1885C1H431JA01D GRM1885C1H431JA01D GRM1885C1H431JA01D 535-GRM1885C1H431JA01D
Product Name Ceramic Capacitors - GRM1885C1H431JA01D Ceramic Capacitors Ceramic Capacitors 430PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 430PF 50V C0G/NP0 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers