Manufacturer: Murata Electronics North America
Win Source Part Number: 775334-GRM1885C1H430
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 43pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608C0G1H430JT; C1608C0G1H430J; GCM1885C1H430JA16B; GCM1885C1H430JA16C ;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
CAP CER 43PF 50V C0G/NP0 0603 Product overview: GRM1885C1H430JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 43PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H430JA01
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775334-GRM1885C1H430JA01D | 60-GRM1885C1H430JA01D | 490-1418-6-ND | 490-1418-1-ND |
| Product Name | Ceramic Capacitors - GRM1885C1H430JA01D | 43PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |