3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Multilayer Ceramic Capacitor, GRM Series, 3.9 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-1386-2-ND | 14T3331 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 3.9 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts |