Murata Power Solutions Ceramic Capacitors GRM1885C1H3R9CA01D

Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10718-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10718-2-ND
Ceramic Capacitors 490-10718-2-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10718-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10718-6-ND
Ceramic Capacitors 490-10718-6-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10718-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10718-1-ND
Ceramic Capacitors 490-10718-1-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H3R9CA01D - 1041612-GRM1885C1H3R9CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H3R9CA01D
1041612-GRM1885C1H3R9CA01D
Ceramic Capacitors - GRM1885C1H3R9CA01D 1041612-GRM1885C1H3R9CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041612-GRM1885C1H3R 9CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3.9pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041612-GRM1885C1H3R9CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3.9pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.9PF 50V Capacitor
60-GRM1885C1H3R9CA01D
3.9PF 50V Capacitor 60-GRM1885C1H3R9CA01D
CAP CER 3.9PF 50V C0G/NP0 0603 Product overview: GRM1885C1H3R9CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H3R9CA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 50V C0G/NP0 0603 Product overview: GRM1885C1H3R9CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H3R9CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H3R9CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H3R9CA01D
Ceramic Capacitors GRM1885C1H3R9CA01D
CAP CER 3.9PF 50V C0G/NP0 0603

CAP CER 3.9PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H3R9CA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H3R9CA01D
50V 3.9pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.9pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10718-2-ND 490-10718-6-ND 1041612-GRM1885C1H3R9CA01D 60-GRM1885C1H3R9CA01D GRM1885C1H3R9CA01D GRM1885C1H3R9CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H3R9CA01D 3.9PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH820J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details