Murata Electronics Ceramic Capacitors GRM1885C1H392JA01J

Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1885C1H392JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H392JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H392JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Buy Now Datasheet
Singapore, Singapore
3900PF 50V Capacitor
60-GRM1885C1H392JA01J
3900PF 50V Capacitor 60-GRM1885C1H392JA01J
CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GRM1885C1H392JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H392JA01 J can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GRM1885C1H392JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H392JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM1885C1H392JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C1H392JA01J
Capacitors - Ceramic Capacitors GRM1885C1H392JA01J
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1885C1H392JA01JTR-ND 490-GRM1885C1H392JA01JDKR-ND 60-GRM1885C1H392JA01J GRM1885C1H392JA01J
Product Name Ceramic Capacitors Ceramic Capacitors 3900PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details