Murata Power Solutions Ceramic Capacitors GRM1885C1H390JA01D

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1417-6-ND
Ceramic Capacitors 490-1417-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1417-1-ND
Ceramic Capacitors 490-1417-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1417-2-ND
Ceramic Capacitors 490-1417-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H390JA01D - 1041605-GRM1885C1H390JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H390JA01D
1041605-GRM1885C1H390JA01D
Ceramic Capacitors - GRM1885C1H390JA01D 1041605-GRM1885C1H390JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041605-GRM1885C1H39 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041605-GRM1885C1H390JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-GRM1885C1H390JA01D
39PF 50V Capacitor 60-GRM1885C1H390JA01D
CAP CER 39PF 50V C0G/NP0 0603 Product overview: GRM1885C1H390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H390JA01 D can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0603 Product overview: GRM1885C1H390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H390JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H390JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H390JA01D
Ceramic Capacitors GRM1885C1H390JA01D
CAP CER 39PF 50V C0G/NP0 0603

CAP CER 39PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1417-6-ND 490-1417-1-ND 1041605-GRM1885C1H390JA01D 60-GRM1885C1H390JA01D GRM1885C1H390JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H390JA01D 39PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details