Murata Power Solutions 3600PF 50V Capacitor GRM1885C1H362JA01D

Description
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H362JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H362JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3600PF 50V Capacitor
60-GRM1885C1H362JA01D
3600PF 50V Capacitor 60-GRM1885C1H362JA01D
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H362JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H362JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H362JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151484P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151484P
MLCCs - Multilayer Ceramic Capacitors 8151484P
Murata GRM1885C1H362JA01D

Murata GRM1885C1H362JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151484
MLCCs - Multilayer Ceramic Capacitors 8151484
Murata GRM1885C1H362JA01D

Murata GRM1885C1H362JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705995
MLCCs - Multilayer Ceramic Capacitors 1705995
Murata GRM1885C1H362JA01D

Murata GRM1885C1H362JA01D

Supplier's Site
Ceramic Capacitors - 490-6386-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6386-2-ND
Ceramic Capacitors 490-6386-2-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6386-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6386-1-ND
Ceramic Capacitors 490-6386-1-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6386-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6386-6-ND
Ceramic Capacitors 490-6386-6-ND
3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1192410-GRM1885C1H362JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1192410-GRM1885C1H362JA01D
Capacitors - Ceramic Capacitors 1192410-GRM1885C1H362JA01D
Win Source Part Number: 1192410-GRM1885C1H36 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 3600 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6386-6,490-6386- 2,GRM1885C1H362JA01D -ND,490-6386-1 Base Product Number: GRM1885C1H

Win Source Part Number: 1192410-GRM1885C1H362JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 3600 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6386-6,490-6386-2,GRM1885C1H362JA01D-ND,490-6386-1
Base Product Number: GRM1885C1H

Buy Now Datasheet
Cap, 3600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5130
Cap, 3600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5130
CAP, 3600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H362JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H362JA01D
Ceramic Capacitors GRM1885C1H362JA01D
CAP CER 3600PF 50V C0G/NP0 0603

CAP CER 3600PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H362JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H362JA01D
50V 3.6nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.6nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H362JA01D 8151484P 8151484 490-6386-2-ND 490-6386-6-ND 1192410-GRM1885C1H362JA01D 92AH5130 GRM1885C1H362JA01D GRM1885C1H362JA01D
Product Name 3600PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 3600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0036 microF 0.0036 microF 0.0036 microF 0.0036 microF 0.0036 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers