Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM1885C1H332JA01D

Description
Murata GRM1885C1H332JA01D
Request a Quote Datasheet
Description
Murata GRM1885C1H332JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7235900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235900
MLCCs - Multilayer Ceramic Capacitors 7235900
Murata GRM1885C1H332JA01D

Murata GRM1885C1H332JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235900P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235900P
MLCCs - Multilayer Ceramic Capacitors 7235900P
Murata GRM1885C1H332JA01D

Murata GRM1885C1H332JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694115
MLCCs - Multilayer Ceramic Capacitors 1694115
Murata GRM1885C1H332JA01D

Murata GRM1885C1H332JA01D

Supplier's Site
Ceramic Capacitors - 490-6385-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6385-2-ND
Ceramic Capacitors 490-6385-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6385-1-ND
Ceramic Capacitors 490-6385-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6385-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6385-6-ND
Ceramic Capacitors 490-6385-6-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H332JA01D - 1041602-GRM1885C1H332JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H332JA01D
1041602-GRM1885C1H332JA01D
Ceramic Capacitors - GRM1885C1H332JA01D 1041602-GRM1885C1H332JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041602-GRM1885C1H33 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041602-GRM1885C1H332JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-GRM1885C1H332JA01D
3300PF 50V Capacitor 60-GRM1885C1H332JA01D
CAP CER 3300PF 50V C0G/NP0 0603 Product overview: GRM1885C1H332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H332JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G/NP0 0603 Product overview: GRM1885C1H332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H332JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H332JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H332JA01D
50V 3.3nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.3nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 3300 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata - 45Y5231 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 3300 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata
45Y5231
Multilayer Ceramic Capacitor, Grm Series, 3300 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata 45Y5231
Multilayer Ceramic Capacitor, GRM Series, 3300 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 3300 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata - 11AC3177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata
11AC3177
Cap, 3300Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata 11AC3177
CAP, 3300PF, 50V, 5%, C0G/NP0, 0603; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MURATA - GRM Series; Operating RoHS Compliant: Yes

CAP, 3300PF, 50V, 5%, C0G/NP0, 0603; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MURATA - GRM Series; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM1885C1H332JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H332JA01D
Ceramic Capacitors GRM1885C1H332JA01D
CAP CER 3300PF 50V C0G/NP0 0603

CAP CER 3300PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7235900 7235900P 490-6385-2-ND 490-6385-6-ND 1041602-GRM1885C1H332JA01D 60-GRM1885C1H332JA01D GRM1885C1H332JA01D 45Y5231 11AC3177 GRM1885C1H332JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H332JA01D 3300PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 3300 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 3300Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers