CAP CER 3000PF 50V C0G 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM1885C1H302JA01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |