Murata Power Solutions Ceramic Capacitors - GRM1885C1H302JA01D GRM1885C1H302JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919777-GRM1885C1H302 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6384-6, GRM1885C1H302JA01D-N D, 490-6384-2, 490-6384-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919777-GRM1885C1H302 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6384-6, GRM1885C1H302JA01D-N D, 490-6384-2, 490-6384-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H302JA01D - 919777-GRM1885C1H302JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H302JA01D
919777-GRM1885C1H302JA01D
Ceramic Capacitors - GRM1885C1H302JA01D 919777-GRM1885C1H302JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919777-GRM1885C1H302 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6384-6, GRM1885C1H302JA01D-N D, 490-6384-2, 490-6384-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919777-GRM1885C1H302JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 3000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6384-6, GRM1885C1H302JA01D-ND, 490-6384-2, 490-6384-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478041 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478041
MLCCs - Multilayer Ceramic Capacitors 2478041
Murata GRM1885C1H302JA01D

Murata GRM1885C1H302JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478042P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478042P
MLCCs - Multilayer Ceramic Capacitors 2478042P
Murata GRM1885C1H302JA01D

Murata GRM1885C1H302JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478042 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478042
MLCCs - Multilayer Ceramic Capacitors 2478042
Murata GRM1885C1H302JA01D

Murata GRM1885C1H302JA01D

Supplier's Site
Singapore, Singapore
3000PF 50V Capacitor
60-GRM1885C1H302JA01D
3000PF 50V Capacitor 60-GRM1885C1H302JA01D
CAP CER 3000PF 50V C0G/NP0 0603 Product overview: GRM1885C1H302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H302JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3000PF 50V C0G/NP0 0603 Product overview: GRM1885C1H302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H302JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6384-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6384-2-ND
Ceramic Capacitors 490-6384-2-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6384-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6384-6-ND
Ceramic Capacitors 490-6384-6-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6384-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6384-1-ND
Ceramic Capacitors 490-6384-1-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H302JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H302JA01D
50V 3nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H302JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H302JA01D
Ceramic Capacitors GRM1885C1H302JA01D
CAP CER 3000PF 50V C0G/NP0 0603

CAP CER 3000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5129
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5129
CAP, 3000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1643
Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1643
CAP, 3000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919777-GRM1885C1H302JA01D 2478041 60-GRM1885C1H302JA01D 490-6384-2-ND 490-6384-6-ND GRM1885C1H302JA01D GRM1885C1H302JA01D 92AH5129
Product Name Ceramic Capacitors - GRM1885C1H302JA01D MLCCs - Multilayer Ceramic Capacitors 3000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 3000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers