Murata Electronics 2PF 50V Capacitor GRM1885C1H2R0CA01D

Description
CAP CER 2PF 50V C0G/NP0 0603 Product overview: GRM1885C1H2R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H2R0CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2PF 50V C0G/NP0 0603 Product overview: GRM1885C1H2R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H2R0CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2PF 50V Capacitor
60-GRM1885C1H2R0CA01D
2PF 50V Capacitor 60-GRM1885C1H2R0CA01D
CAP CER 2PF 50V C0G/NP0 0603 Product overview: GRM1885C1H2R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H2R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0603 Product overview: GRM1885C1H2R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H2R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10713-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10713-2-ND
Ceramic Capacitors 490-10713-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10713-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10713-1-ND
Ceramic Capacitors 490-10713-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10713-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10713-6-ND
Ceramic Capacitors 490-10713-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H2R0CA01D - 775326-GRM1885C1H2R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H2R0CA01D
775326-GRM1885C1H2R0CA01D
Ceramic Capacitors - GRM1885C1H2R0CA01D 775326-GRM1885C1H2R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775326-GRM1885C1H2R0 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608NP01H020C080AA; GCM1885C1H2R0CD30E; GCM1885C1H2R0CD43D; GCM1885C1H2R0CZ13D; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775326-GRM1885C1H2R0CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608NP01H020C080AA; GCM1885C1H2R0CD30E; GCM1885C1H2R0CD43D; GCM1885C1H2R0CZ13D;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H2R0CA01D 490-10713-2-ND 490-10713-6-ND 775326-GRM1885C1H2R0CA01D
Product Name 2PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H2R0CA01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 105SML050MD4Q5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details