Murata Electronics Ceramic Capacitors - GRM1885C1H242JA01D GRM1885C1H242JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775324-GRM1885C1H242 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2400pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM18 Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): GCM1885C1H242JA16D; GCM1885C1H242JA16J; C0603C242J5GACTU; C0603C242J5GAC; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775324-GRM1885C1H242 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2400pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM18 Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): GCM1885C1H242JA16D; GCM1885C1H242JA16J; C0603C242J5GACTU; C0603C242J5GAC; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H242JA01D - 775324-GRM1885C1H242JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H242JA01D
775324-GRM1885C1H242JA01D
Ceramic Capacitors - GRM1885C1H242JA01D 775324-GRM1885C1H242JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775324-GRM1885C1H242 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2400pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM18 Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): GCM1885C1H242JA16D; GCM1885C1H242JA16J; C0603C242J5GACTU; C0603C242J5GAC; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775324-GRM1885C1H242JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2400pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM18
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): GCM1885C1H242JA16D; GCM1885C1H242JA16J; C0603C242J5GACTU; C0603C242J5GAC;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2400PF 50V Capacitor
60-GRM1885C1H242JA01D
2400PF 50V Capacitor 60-GRM1885C1H242JA01D
CAP CER 2400PF 50V C0G/NP0 0603 Product overview: GRM1885C1H242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H242JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2400PF 50V C0G/NP0 0603 Product overview: GRM1885C1H242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H242JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151474 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151474
MLCCs - Multilayer Ceramic Capacitors 8151474
Murata GRM1885C1H242JA01D

Murata GRM1885C1H242JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151474P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151474P
MLCCs - Multilayer Ceramic Capacitors 8151474P
Murata GRM1885C1H242JA01D

Murata GRM1885C1H242JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705991
MLCCs - Multilayer Ceramic Capacitors 1705991
Murata GRM1885C1H242JA01D

Murata GRM1885C1H242JA01D

Supplier's Site
Ceramic Capacitors - 490-3282-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3282-1-ND
Ceramic Capacitors 490-3282-1-ND
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3282-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3282-2-ND
Ceramic Capacitors 490-3282-2-ND
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3282-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3282-6-ND
Ceramic Capacitors 490-3282-6-ND
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5128
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5128
CAP, 2400PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2400PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1642
Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1642
CAP, 2400PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2400PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H242JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H242JA01D
Ceramic Capacitors GRM1885C1H242JA01D
CAP CER 2400PF 50V C0G/NP0 0603

CAP CER 2400PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775324-GRM1885C1H242JA01D 60-GRM1885C1H242JA01D 8151474 8151474P 490-3282-1-ND 490-3282-6-ND 92AH5128 GRM1885C1H242JA01D
Product Name Ceramic Capacitors - GRM1885C1H242JA01D 2400PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2400Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0024 microF 0.0024 microF 0.0024 microF 0.0024 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details