Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM1885C1H202JA01D

Description
Murata GRM1885C1H202JA01D
Request a Quote Datasheet
Description
Murata GRM1885C1H202JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8151465 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151465
MLCCs - Multilayer Ceramic Capacitors 8151465
Murata GRM1885C1H202JA01D

Murata GRM1885C1H202JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151465P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151465P
MLCCs - Multilayer Ceramic Capacitors 8151465P
Murata GRM1885C1H202JA01D

Murata GRM1885C1H202JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705988
MLCCs - Multilayer Ceramic Capacitors 1705988
Murata GRM1885C1H202JA01D

Murata GRM1885C1H202JA01D

Supplier's Site
Ceramic Capacitors - 490-1458-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1458-6-ND
Ceramic Capacitors 490-1458-6-ND
2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1458-1-ND
Ceramic Capacitors 490-1458-1-ND
2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1458-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1458-2-ND
Ceramic Capacitors 490-1458-2-ND
2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2000PF 50V Capacitor
60-GRM1885C1H202JA01D
2000PF 50V Capacitor 60-GRM1885C1H202JA01D
CAP CER 2000PF 50V C0G/NP0 0603 Product overview: GRM1885C1H202JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H202JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2000PF 50V C0G/NP0 0603 Product overview: GRM1885C1H202JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H202JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H202JA01D - 775321-GRM1885C1H202JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H202JA01D
775321-GRM1885C1H202JA01D
Ceramic Capacitors - GRM1885C1H202JA01D 775321-GRM1885C1H202JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775321-GRM1885C1H202 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): GCM1885C1H202JA16B; GCM1885C1H202JA16C; GCM1885C1H202JA16D; GCM1885C1H202JA16J; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775321-GRM1885C1H202JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): GCM1885C1H202JA16B; GCM1885C1H202JA16C; GCM1885C1H202JA16D; GCM1885C1H202JA16J;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H202JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H202JA01D
Ceramic Capacitors GRM1885C1H202JA01D
CAP CER 2000PF 50V C0G/NP0 0603

CAP CER 2000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 2000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata - 03AC2697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata
03AC2697
Cap, 2000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata 03AC2697
CAP, 2000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:2000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:2000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata - 45Y5228 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata
45Y5228
Multilayer Ceramic Capacitor, Grm Series, 2000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata 45Y5228
Multilayer Ceramic Capacitor, GRM Series, 2000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8151465 8151465P 490-1458-6-ND 490-1458-1-ND 60-GRM1885C1H202JA01D 775321-GRM1885C1H202JA01D GRM1885C1H202JA01D 03AC2697 45Y5228
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2000PF 50V Capacitor Ceramic Capacitors - GRM1885C1H202JA01D Ceramic Capacitors Cap, 2000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 2000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0020 microF 0.0020 microF 0.0020 microF 0.0020 microF 0.0020 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH360J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details