Murata Electronics Capacitors - Ceramic Capacitors GRM1885C1H1R5CZ01D

Description
Win Source Part Number: 961491-GRM1885C1H1R5 CZ01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603N1R5C500CT; CC0603CRNPO9BN1R5; CL10C1R5BB8NNNC; CL10C1R5CB8NNNC; C1608C0G2A1R5C080AA; CGA3E2C0G2A1R5C080AA ; CL21C1R5CBANNNCGRM18 85C1H1R5CZ01D.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-1376-6,490-1376- 2,GRM39C0G1R5C050AD, 490-1376-1 Base Product Number: GRM1885C1H Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961491-GRM1885C1H1R5 CZ01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603N1R5C500CT; CC0603CRNPO9BN1R5; CL10C1R5BB8NNNC; CL10C1R5CB8NNNC; C1608C0G2A1R5C080AA; CGA3E2C0G2A1R5C080AA ; CL21C1R5CBANNNCGRM18 85C1H1R5CZ01D.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-1376-6,490-1376- 2,GRM39C0G1R5C050AD, 490-1376-1 Base Product Number: GRM1885C1H Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 961491-GRM1885C1H1R5CZ01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961491-GRM1885C1H1R5CZ01D
Capacitors - Ceramic Capacitors 961491-GRM1885C1H1R5CZ01D
Win Source Part Number: 961491-GRM1885C1H1R5 CZ01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MC0603N1R5C500CT; CC0603CRNPO9BN1R5; CL10C1R5BB8NNNC; CL10C1R5CB8NNNC; C1608C0G2A1R5C080AA; CGA3E2C0G2A1R5C080AA ; CL21C1R5CBANNNCGRM18 85C1H1R5CZ01D.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-1376-6,490-1376- 2,GRM39C0G1R5C050AD, 490-1376-1 Base Product Number: GRM1885C1H Product Status: Obsolete

Win Source Part Number: 961491-GRM1885C1H1R5CZ01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Cut Tape (CT),
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MC0603N1R5C500CT; CC0603CRNPO9BN1R5; CL10C1R5BB8NNNC; CL10C1R5CB8NNNC; C1608C0G2A1R5C080AA; CGA3E2C0G2A1R5C080AA; CL21C1R5CBANNNCGRM1885C1H1R5CZ01D.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-1376-6,490-1376-2,GRM39C0G1R5C050AD,490-1376-1
Base Product Number: GRM1885C1H
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1.5PF 50V Capacitor
60-GRM1885C1H1R5CZ01D
1.5PF 50V Capacitor 60-GRM1885C1H1R5CZ01D
CAP CER 1.5PF 50V C0G/NP0 0603 Product overview: GRM1885C1H1R5CZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H1R5CZ01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0603 Product overview: GRM1885C1H1R5CZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H1R5CZ01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H1R5CZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H1R5CZ01D
Ceramic Capacitors GRM1885C1H1R5CZ01D
CAP CER 1.5PF 50V C0G/NP0 0603

CAP CER 1.5PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 961491-GRM1885C1H1R5CZ01D 60-GRM1885C1H1R5CZ01D GRM1885C1H1R5CZ01D
Product Name Capacitors - Ceramic Capacitors 1.5PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details