Murata Electronics Ceramic Capacitors GRM1885C1H1R0WA01D

Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16342-1-ND
Ceramic Capacitors 490-16342-1-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16342-2-ND
Ceramic Capacitors 490-16342-2-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16342-6-ND
Ceramic Capacitors 490-16342-6-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-GRM1885C1H1R0WA01D
1PF 50V Capacitor 60-GRM1885C1H1R0WA01D
CAP CER 1PF 50V C0G/NP0 0603 Product overview: GRM1885C1H1R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H1R0WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0603 Product overview: GRM1885C1H1R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H1R0WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H1R0WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H1R0WA01D
Ceramic Capacitors GRM1885C1H1R0WA01D
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16342-1-ND 490-16342-6-ND 60-GRM1885C1H1R0WA01D GRM1885C1H1R0WA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers