Product overview: GRM1885C1H180JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H180JZ01
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061053-GRM1885C1H18
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 18 pF
Tolerance: 5 %
Thickness: 800 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Dielectric: C0G
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GRM1885C1H180JZ01D | 1061053-GRM1885C1H180JZ01D |
| Product Name | Capacitor | Ceramic Capacitors - GRM1885C1H180JZ01D |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |