Murata Electronics Ceramic Capacitors GRM1885C1H162JA01D

Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1456-1-ND
Ceramic Capacitors 490-1456-1-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1456-6-ND
Ceramic Capacitors 490-1456-6-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1456-2-ND
Ceramic Capacitors 490-1456-2-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1600PF 50V Capacitor
60-GRM1885C1H162JA01D
1600PF 50V Capacitor 60-GRM1885C1H162JA01D
CAP CER 1600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H162JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H162JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1600PF 50V C0G/NP0 0603 Product overview: GRM1885C1H162JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H162JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H162JA01D - 872918-GRM1885C1H162JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H162JA01D
872918-GRM1885C1H162JA01D
Ceramic Capacitors - GRM1885C1H162JA01D 872918-GRM1885C1H162JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872918-GRM1885C1H162 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1600 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-1456-2, 490-1456-1, 490-1456-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872918-GRM1885C1H162JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1600 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-1456-2, 490-1456-1, 490-1456-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H162JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H162JA01D
50V 1.6nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.6nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5127
Cap, 1600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5127
CAP, 1600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1600PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H162JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H162JA01D
Ceramic Capacitors GRM1885C1H162JA01D
CAP CER 1600PF 50V C0G/NP0 0603

CAP CER 1600PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1456-1-ND 490-1456-6-ND 60-GRM1885C1H162JA01D 872918-GRM1885C1H162JA01D GRM1885C1H162JA01D 92AH5127 GRM1885C1H162JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1600PF 50V Capacitor Ceramic Capacitors - GRM1885C1H162JA01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1600Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details