Murata Electronics 160PF 50V Capacitor GRM1885C1H161GA01D

Description
CAP CER 160PF 50V C0G/NP0 0603 Product overview: GRM1885C1H161GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H161GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 160PF 50V C0G/NP0 0603 Product overview: GRM1885C1H161GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H161GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160PF 50V Capacitor
60-GRM1885C1H161GA01D
160PF 50V Capacitor 60-GRM1885C1H161GA01D
CAP CER 160PF 50V C0G/NP0 0603 Product overview: GRM1885C1H161GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H161GA01 D can be used for catalog matching and distributor lookup.

CAP CER 160PF 50V C0G/NP0 0603 Product overview: GRM1885C1H161GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H161GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16343-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16343-2-ND
Ceramic Capacitors 490-16343-2-ND
160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16343-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16343-6-ND
Ceramic Capacitors 490-16343-6-ND
160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16343-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16343-1-ND
Ceramic Capacitors 490-16343-1-ND
160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

160pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H161GA01D 490-16343-2-ND 490-16343-6-ND
Product Name 160PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details