Murata Electronics Capacitors - Ceramic Capacitors GRM1885C1H132JA01D

Description
Win Source Part Number: 1358518-GRM1885C1H13 2JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1300 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358518-GRM1885C1H13 2JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1300 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358518-GRM1885C1H132JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358518-GRM1885C1H132JA01D
Capacitors - Ceramic Capacitors 1358518-GRM1885C1H132JA01D
Win Source Part Number: 1358518-GRM1885C1H13 2JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1300 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358518-GRM1885C1H132JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GRM1885C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1300 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
1300PF 50V Capacitor
60-GRM1885C1H132JA01D
1300PF 50V Capacitor 60-GRM1885C1H132JA01D
CAP CER 1300PF 50V C0G/NP0 0603 Product overview: GRM1885C1H132JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H132JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1300PF 50V C0G/NP0 0603 Product overview: GRM1885C1H132JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H132JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1454-6-ND
Ceramic Capacitors 490-1454-6-ND
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1454-2-ND
Ceramic Capacitors 490-1454-2-ND
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1454-1-ND
Ceramic Capacitors 490-1454-1-ND
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151452
MLCCs - Multilayer Ceramic Capacitors 8151452
Murata GRM1885C1H132JA01D

Murata GRM1885C1H132JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151452P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151452P
MLCCs - Multilayer Ceramic Capacitors 8151452P
Murata GRM1885C1H132JA01D

Murata GRM1885C1H132JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705983
MLCCs - Multilayer Ceramic Capacitors 1705983
Murata GRM1885C1H132JA01D

Murata GRM1885C1H132JA01D

Supplier's Site
Ceramic Capacitors - GRM1885C1H132JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H132JA01D
Ceramic Capacitors GRM1885C1H132JA01D
CAP CER 1300PF 50V C0G/NP0 0603

CAP CER 1300PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5126
Cap, 1300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5126
CAP, 1300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 1300PF 50V C0G/NP0 0603 - 535-GRM1885C1H132JA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 1300PF 50V C0G/NP0 0603
535-GRM1885C1H132JA01D
CAP CER 1300PF 50V C0G/NP0 0603 535-GRM1885C1H132JA01D
CAP CER 1300PF 50V C0G/NP0 0603

CAP CER 1300PF 50V C0G/NP0 0603

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H132JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H132JA01D
50V 1.3nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.3nF null ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358518-GRM1885C1H132JA01D 60-GRM1885C1H132JA01D 490-1454-6-ND 490-1454-2-ND 8151452 1705983 GRM1885C1H132JA01D 92AH5126 535-GRM1885C1H132JA01D GRM1885C1H132JA01D
Product Name Capacitors - Ceramic Capacitors 1300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata CAP CER 1300PF 50V C0G/NP0 0603 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 0.0013 microF 0.0013 microF 0.0013 microF 0.0013 microF 0.0013 microF 0.0013 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details