Murata Power Solutions Ceramic Capacitors - GRM1885C1H121JA01D GRM1885C1H121JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041579-GRM1885C1H12 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G1H121J080DA; C1608NP01H121J080AA; GRT1885C1H121JA02D; GCM1885C1H121JA16D ; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041579-GRM1885C1H12 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G1H121J080DA; C1608NP01H121J080AA; GRT1885C1H121JA02D; GCM1885C1H121JA16D ; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H121JA01D - 1041579-GRM1885C1H121JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H121JA01D
1041579-GRM1885C1H121JA01D
Ceramic Capacitors - GRM1885C1H121JA01D 1041579-GRM1885C1H121JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041579-GRM1885C1H12 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G1H121J080DA; C1608NP01H121J080AA; GRT1885C1H121JA02D; GCM1885C1H121JA16D ; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041579-GRM1885C1H121JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 120pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608C0G1H121J080DA; C1608NP01H121J080AA; GRT1885C1H121JA02D; GCM1885C1H121JA16D ;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
120PF 50V Capacitor
60-GRM1885C1H121JA01D
120PF 50V Capacitor 60-GRM1885C1H121JA01D
CAP CER 120PF 50V C0G/NP0 0603 Product overview: GRM1885C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H121JA01 D can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V C0G/NP0 0603 Product overview: GRM1885C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H121JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1429-1-ND
Ceramic Capacitors 490-1429-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1429-6-ND
Ceramic Capacitors 490-1429-6-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1429-2-ND
Ceramic Capacitors 490-1429-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1041579-GRM1885C1H121JA01D 60-GRM1885C1H121JA01D 490-1429-1-ND 490-1429-6-ND
Product Name Ceramic Capacitors - GRM1885C1H121JA01D 120PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details