Murata Electronics Ceramic Capacitors GRM1885C1H112JA01D

Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1452-6-ND
Ceramic Capacitors 490-1452-6-ND
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1452-2-ND
Ceramic Capacitors 490-1452-2-ND
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1452-1-ND
Ceramic Capacitors 490-1452-1-ND
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H112JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H112JA01D
50V 1.1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H112JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H112JA01D
Ceramic Capacitors GRM1885C1H112JA01D
CAP CER 1100PF 50V C0G/NP0 0603

CAP CER 1100PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5125
Cap, 1100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5125
CAP, 1100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1452-6-ND 490-1452-2-ND GRM1885C1H112JA01D GRM1885C1H112JA01D 92AH5125
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1100Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details