Murata Electronics Ceramic Capacitors GRM1885C1H100JA01J

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11434-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11434-1-ND
Ceramic Capacitors 490-11434-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11434-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11434-6-ND
Ceramic Capacitors 490-11434-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11434-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11434-2-ND
Ceramic Capacitors 490-11434-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-GRM1885C1H100JA01J
10PF 50V Capacitor 60-GRM1885C1H100JA01J
CAP CER 10PF 50V C0G/NP0 0603 Product overview: GRM1885C1H100JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H100JA01 J can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0603 Product overview: GRM1885C1H100JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H100JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359103-GRM1885C1H100JA01J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359103-GRM1885C1H100JA01J
Capacitors - Ceramic Capacitors 1359103-GRM1885C1H100JA01J
Win Source Part Number: 1359103-GRM1885C1H10 0JA01J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0603 (1608 Metric) Base Product Number: GRM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1359103-GRM1885C1H100JA01J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0603 (1608 Metric)
Base Product Number: GRM1885C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H100JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H100JA01J
Ceramic Capacitors GRM1885C1H100JA01J
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11434-1-ND 490-11434-6-ND 60-GRM1885C1H100JA01J 1359103-GRM1885C1H100JA01J GRM1885C1H100JA01J
Product Name Ceramic Capacitors Ceramic Capacitors 10PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details