Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974259-GRM1884C1H1R0
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 pF
Thickness: 800 µm
Width: 800 µm
Categories: OEM Parts(F-I)
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974259-GRM1884C1H1R0BZ01D |
| Product Name | OEM Parts - OEM Parts (F - I) - GRM1884C1H1R0BZ01D |