Murata Power Solutions Ceramic Capacitors - GRM1883C1H3R0CA01D GRM1883C1H3R0CA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106473-GRM1883C1H3R 0CA01D Termination: Solder Length: 1.6 mm Voltage: 50 V Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106473-GRM1883C1H3R 0CA01D Termination: Solder Length: 1.6 mm Voltage: 50 V Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1883C1H3R0CA01D - 1106473-GRM1883C1H3R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1883C1H3R0CA01D
1106473-GRM1883C1H3R0CA01D
Ceramic Capacitors - GRM1883C1H3R0CA01D 1106473-GRM1883C1H3R0CA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106473-GRM1883C1H3R 0CA01D Termination: Solder Length: 1.6 mm Voltage: 50 V Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106473-GRM1883C1H3R0CA01D
Termination: Solder
Length: 1.6 mm
Voltage: 50 V
Capacitance: 3 pF
Temperature Coefficient: 120 ppm/°C
Thickness: 800 µm
Dielectric Material: Ceramic
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 800 µm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 3pF 50V 0.25pF Capacitor
60-GRM1883C1H3R0CA01D
SMD 3pF 50V 0.25pF Capacitor 60-GRM1883C1H3R0CA01D
Cap Ceramic 3pF 50V CJ 0.25pF Pad SMD 0603 125°C T/R Product overview: GRM1883C1H3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1883C1H3R0CA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 3pF 50V CJ 0.25pF Pad SMD 0603 125°C T/R Product overview: GRM1883C1H3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1883C1H3R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1106473-GRM1883C1H3R0CA01D 60-GRM1883C1H3R0CA01D
Product Name Ceramic Capacitors - GRM1883C1H3R0CA01D SMD 3pF 50V 0.25pF Capacitor
Capacitance Range 3.00E-6 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details