Murata Power Solutions Ceramic Capacitors - GRM1882C2A100JA01D GRM1882C2A100JA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061050-GRM1882C2A10 0JA01D Termination: Solder Length: 1.6 mm Voltage: 100 V Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Solder RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061050-GRM1882C2A10 0JA01D Termination: Solder Length: 1.6 mm Voltage: 100 V Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Solder RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1882C2A100JA01D - 1061050-GRM1882C2A100JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1882C2A100JA01D
1061050-GRM1882C2A100JA01D
Ceramic Capacitors - GRM1882C2A100JA01D 1061050-GRM1882C2A100JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061050-GRM1882C2A10 0JA01D Termination: Solder Length: 1.6 mm Voltage: 100 V Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Solder RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061050-GRM1882C2A100JA01D
Termination: Solder
Length: 1.6 mm
Voltage: 100 V
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 800 µm
Dielectric Material: Ceramic
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Solder
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V

Buy Now
Singapore, Singapore
SMD 10pF 100V Capacitor
60-GRM1882C2A100JA01D
SMD 10pF 100V Capacitor 60-GRM1882C2A100JA01D
Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R Product overview: GRM1882C2A100JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C2A100JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R Product overview: GRM1882C2A100JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C2A100JA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061050-GRM1882C2A100JA01D 60-GRM1882C2A100JA01D
Product Name Ceramic Capacitors - GRM1882C2A100JA01D SMD 10pF 100V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details