Murata Electronics Ceramic Capacitors - GRM1881X1H101JZ01D GRM1881X1H101JZ01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133848-GRM1881X1H10 1JZ01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6002 mm Capacitance: 100 pF Tolerance: 5 % Thickness: 889 µm Height: 800 µm Width: 787.4 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133848-GRM1881X1H10 1JZ01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6002 mm Capacitance: 100 pF Tolerance: 5 % Thickness: 889 µm Height: 800 µm Width: 787.4 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1881X1H101JZ01D - 1133848-GRM1881X1H101JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1881X1H101JZ01D
1133848-GRM1881X1H101JZ01D
Ceramic Capacitors - GRM1881X1H101JZ01D 1133848-GRM1881X1H101JZ01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133848-GRM1881X1H10 1JZ01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6002 mm Capacitance: 100 pF Tolerance: 5 % Thickness: 889 µm Height: 800 µm Width: 787.4 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133848-GRM1881X1H101JZ01D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6002 mm
Capacitance: 100 pF
Tolerance: 5 %
Thickness: 889 µm
Height: 800 µm
Width: 787.4 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now
Singapore, Singapore
SMD 100pF 50V Capacitor
60-GRM1881X1H101JZ01D
SMD 100pF 50V Capacitor 60-GRM1881X1H101JZ01D
Cap Ceramic 100pF 50V SL 5% SMD 0603 125C T/R Product overview: GRM1881X1H101JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H101JZ01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V SL 5% SMD 0603 125C T/R Product overview: GRM1881X1H101JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H101JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1133848-GRM1881X1H101JZ01D 60-GRM1881X1H101JZ01D
Product Name Ceramic Capacitors - GRM1881X1H101JZ01D SMD 100pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details