Murata Electronics Ceramic Capacitors GRM187R61A226ME15D

Description
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13243-1-ND
Ceramic Capacitors 490-13243-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13243-6-ND
Ceramic Capacitors 490-13243-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13243-2-ND
Ceramic Capacitors 490-13243-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM187R61A226ME15D
22UF 10V Capacitor 60-GRM187R61A226ME15D
CAP CER 22UF 10V X5R 0603 Product overview: GRM187R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM187R61A226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0603 Product overview: GRM187R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM187R61A226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM187R61A226ME15D - 850992-GRM187R61A226ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM187R61A226ME15D
850992-GRM187R61A226ME15D
Ceramic Capacitors - GRM187R61A226ME15D 850992-GRM187R61A226ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 850992-GRM187R61A226 ME15D Series: GRM Features: 22 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM187R61A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13243-1, 490-13243-2, 490-13243-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850992-GRM187R61A226ME15D
Series: GRM
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM187R61A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13243-1, 490-13243-2, 490-13243-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM187R61A226ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM187R61A226ME15D
10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM187R61A226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM187R61A226ME15D
Ceramic Capacitors GRM187R61A226ME15D
CAP CER 22UF 10V X5R 0603

CAP CER 22UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13243-1-ND 490-13243-6-ND 60-GRM187R61A226ME15D 850992-GRM187R61A226ME15D GRM187R61A226ME15D GRM187R61A226ME15D
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors - GRM187R61A226ME15D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers