Murata Electronics Ceramic Capacitors GRM187R60J226ME15D

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13242-2-ND
Ceramic Capacitors 490-13242-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13242-6-ND
Ceramic Capacitors 490-13242-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13242-1-ND
Ceramic Capacitors 490-13242-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM187R60J226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM187R60J226ME15D
Ceramic Capacitors GRM187R60J226ME15D
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5072
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5072
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13242-2-ND 490-13242-6-ND GRM187R60J226ME15D 92AH5072
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details