Murata Electronics Capacitors - Ceramic Capacitors GRM186R60J226ME15D

Description
Win Source Part Number: 958584-GRM186R60J226 ME15D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188R60J226MEA0D; CC0603MRX5R5BB226; GRM188R60J226MEA0J; C1608X5R0J226M080AC; ZRB18AR60J226ME01L; CL10A226MQ8NRNCGRM18 6R60J226ME15D.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13241-1,490-1324 1-2,490-13241-6 Base Product Number: GRM186R60J
Request a Quote Datasheet
Description
Win Source Part Number: 958584-GRM186R60J226 ME15D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188R60J226MEA0D; CC0603MRX5R5BB226; GRM188R60J226MEA0J; C1608X5R0J226M080AC; ZRB18AR60J226ME01L; CL10A226MQ8NRNCGRM18 6R60J226ME15D.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13241-1,490-1324 1-2,490-13241-6 Base Product Number: GRM186R60J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 958584-GRM186R60J226ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958584-GRM186R60J226ME15D
Capacitors - Ceramic Capacitors 958584-GRM186R60J226ME15D
Win Source Part Number: 958584-GRM186R60J226 ME15D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188R60J226MEA0D; CC0603MRX5R5BB226; GRM188R60J226MEA0J; C1608X5R0J226M080AC; ZRB18AR60J226ME01L; CL10A226MQ8NRNCGRM18 6R60J226ME15D.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13241-1,490-1324 1-2,490-13241-6 Base Product Number: GRM186R60J

Win Source Part Number: 958584-GRM186R60J226ME15D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM188R60J226MEA0D; CC0603MRX5R5BB226; GRM188R60J226MEA0J; C1608X5R0J226M080AC; ZRB18AR60J226ME01L; CL10A226MQ8NRNCGRM186R60J226ME15D.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13241-1,490-13241-2,490-13241-6
Base Product Number: GRM186R60J

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM186R60J226ME15D
22UF 6.3V Capacitor 60-GRM186R60J226ME15D
CAP CER 22UF 6.3V X5R 0603 Product overview: GRM186R60J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM186R60J226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: GRM186R60J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM186R60J226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13241-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13241-2-ND
Ceramic Capacitors 490-13241-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13241-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13241-6-ND
Ceramic Capacitors 490-13241-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13241-1-ND
Ceramic Capacitors 490-13241-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1607
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1607
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5071
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5071
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM186R60J226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM186R60J226ME15D
Ceramic Capacitors GRM186R60J226ME15D
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM186R60J226ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM186R60J226ME15D
6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 958584-GRM186R60J226ME15D 60-GRM186R60J226ME15D 490-13241-2-ND 490-13241-6-ND 03AJ1607 GRM186R60J226ME15D GRM186R60J226ME15D
Product Name Capacitors - Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details