Murata Electronics Ceramic Capacitors GRM186R60G226ME15D

Description
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13240-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13240-2-ND
Ceramic Capacitors 490-13240-2-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13240-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13240-1-ND
Ceramic Capacitors 490-13240-1-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13240-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13240-6-ND
Ceramic Capacitors 490-13240-6-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330924-GRM186R60G226ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330924-GRM186R60G226ME15D
Capacitors - Ceramic Capacitors 1330924-GRM186R60G226ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1330924-GRM186R60G22 6ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13240-2,490-1324 0-1,490-13240-6 Base Product Number: GRM186R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330924-GRM186R60G226ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13240-2,490-13240-1,490-13240-6
Base Product Number: GRM186R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
60-GRM186R60G226ME15D
22UF 4V Capacitor 60-GRM186R60G226ME15D
CAP CER 22UF 4V X5R 0603 Product overview: GRM186R60G226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM186R60G226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X5R 0603 Product overview: GRM186R60G226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM186R60G226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM186R60G226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM186R60G226ME15D
Ceramic Capacitors GRM186R60G226ME15D
CAP CER 22UF 4V X5R 0603

CAP CER 22UF 4V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13240-2-ND 490-13240-6-ND 1330924-GRM186R60G226ME15D 60-GRM186R60G226ME15D GRM186R60G226ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers