Murata Electronics Ceramic Capacitors - GRM185R61C475KE11D GRM185R61C475KE11D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801522-GRM185R61C475 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801522-GRM185R61C475 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM185R61C475KE11D - 801522-GRM185R61C475KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM185R61C475KE11D
801522-GRM185R61C475KE11D
Ceramic Capacitors - GRM185R61C475KE11D 801522-GRM185R61C475KE11D
Manufacturer: Murata Electronics Win Source Part Number: 801522-GRM185R61C475 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801522-GRM185R61C475KE11D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM185R61C475KE11D
4.7UF 16V Capacitor 60-GRM185R61C475KE11D
CAP CER 4.7UF 16V X5R 0603 Product overview: GRM185R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM185R61C475KE11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0603 Product overview: GRM185R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM185R61C475KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14459-1-ND
Ceramic Capacitors 490-14459-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14459-2-ND
Ceramic Capacitors 490-14459-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14459-6-ND
Ceramic Capacitors 490-14459-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5069
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5069
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1606
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1606
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM185R61C475KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM185R61C475KE11D
16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM185R61C475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM185R61C475KE11D
Ceramic Capacitors GRM185R61C475KE11D
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801522-GRM185R61C475KE11D 60-GRM185R61C475KE11D 490-14459-1-ND 490-14459-6-ND 92AH5069 GRM185R61C475KE11D GRM185R61C475KE11D
Product Name Ceramic Capacitors - GRM185R61C475KE11D 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details