Murata Electronics Ceramic Capacitors GRM185R61C105KE44J

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6372-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6372-6-ND
Ceramic Capacitors 490-6372-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6372-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6372-1-ND
Ceramic Capacitors 490-6372-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6372-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6372-2-ND
Ceramic Capacitors 490-6372-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-6372-6-ND 490-6372-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details