Murata Electronics Ceramic Capacitors GRM185R60J106ME15J

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16349-1-ND
Ceramic Capacitors 490-16349-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16349-2-ND
Ceramic Capacitors 490-16349-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16349-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16349-6-ND
Ceramic Capacitors 490-16349-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
64AJ4359
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 64AJ4359
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16349-1-ND 490-16349-6-ND 64AJ4359
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details