Murata Electronics Ceramic Capacitors GRM185R60J106ME15D

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10467-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10467-2-ND
Ceramic Capacitors 490-10467-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10467-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10467-6-ND
Ceramic Capacitors 490-10467-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10467-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10467-1-ND
Ceramic Capacitors 490-10467-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1605
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1605
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5068
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5068
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM185R60J106ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM185R60J106ME15D
Ceramic Capacitors GRM185R60J106ME15D
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10467-2-ND 490-10467-6-ND 03AJ1605 GRM185R60J106ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details