Murata Electronics Ceramic Capacitors - GRM185C81A475ME11D GRM185C81A475ME11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850948-GRM185C81A475 ME11D Series: GRM Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM185C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10465-6, 490-10465-1, 490-10465-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850948-GRM185C81A475 ME11D Series: GRM Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM185C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10465-6, 490-10465-1, 490-10465-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM185C81A475ME11D - 850948-GRM185C81A475ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM185C81A475ME11D
850948-GRM185C81A475ME11D
Ceramic Capacitors - GRM185C81A475ME11D 850948-GRM185C81A475ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 850948-GRM185C81A475 ME11D Series: GRM Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM185C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10465-6, 490-10465-1, 490-10465-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 850948-GRM185C81A475ME11D
Series: GRM
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM185C81A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10465-6, 490-10465-1, 490-10465-2

Buy Now Datasheet
Ceramic Capacitors - 490-10465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10465-1-ND
Ceramic Capacitors 490-10465-1-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10465-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10465-6-ND
Ceramic Capacitors 490-10465-6-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10465-2-ND
Ceramic Capacitors 490-10465-2-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM185C81A475ME11D
4.7UF 10V Capacitor 60-GRM185C81A475ME11D
CAP CER 4.7UF 10V X6S 0603 Product overview: GRM185C81A475ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM185C81A475ME11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X6S 0603 Product overview: GRM185C81A475ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM185C81A475ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 850948-GRM185C81A475ME11D 490-10465-1-ND 490-10465-6-ND 60-GRM185C81A475ME11D
Product Name Ceramic Capacitors - GRM185C81A475ME11D Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details