Murata Electronics Ceramic Capacitors GRM185C81A475KE11D

Description
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10464-2-ND
Ceramic Capacitors 490-10464-2-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10464-6-ND
Ceramic Capacitors 490-10464-6-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10464-1-ND
Ceramic Capacitors 490-10464-1-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4358
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4358
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM185C81A475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM185C81A475KE11D
Ceramic Capacitors GRM185C81A475KE11D
CAP CER 4.7UF 10V X6S 0603

CAP CER 4.7UF 10V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10464-2-ND 490-10464-6-ND 64AJ4358 GRM185C81A475KE11D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details