Murata Power Solutions Ceramic Capacitors GRM185C81A105KE36D

Description
1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11987-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11987-2-ND
Ceramic Capacitors 490-11987-2-ND
1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11987-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11987-6-ND
Ceramic Capacitors 490-11987-6-ND
1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11987-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11987-1-ND
Ceramic Capacitors 490-11987-1-ND
1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM185C81A105KE36D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM185C81A105KE36D
Ceramic Capacitors GRM185C81A105KE36D
CAP CER 1UF 10V X6S 0603

CAP CER 1UF 10V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11987-2-ND 490-11987-6-ND GRM185C81A105KE36D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details