Murata Electronics Ceramic Capacitors GRM1857U1A103JA44D

Description
10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8269-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8269-6-ND
Ceramic Capacitors 490-8269-6-ND
10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8269-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8269-1-ND
Ceramic Capacitors 490-8269-1-ND
10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8269-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8269-2-ND
Ceramic Capacitors 490-8269-2-ND
10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

10000pF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1857U1A103JA44D - 919775-GRM1857U1A103JA44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1857U1A103JA44D
919775-GRM1857U1A103JA44D
Ceramic Capacitors - GRM1857U1A103JA44D 919775-GRM1857U1A103JA44D
Manufacturer: Murata Electronics North America Win Source Part Number: 919775-GRM1857U1A103 JA44D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1857U1A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM1857U1A103JA44D-N D, 490-8269-1, 490-8269-2, 490-8269-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919775-GRM1857U1A103JA44D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM1857U1A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM1857U1A103JA44D-ND, 490-8269-1, 490-8269-2, 490-8269-6

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-GRM1857U1A103JA44D
10000PF 10V Capacitor 60-GRM1857U1A103JA44D
CAP CER 10000PF 10V U2J 0603 Product overview: GRM1857U1A103JA44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1857U1A103JA44 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V U2J 0603 Product overview: GRM1857U1A103JA44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1857U1A103JA44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5070
Cap, 0.01Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5070
CAP, 0.01UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5% - 535-GRM1857U1A103JA44D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5%
535-GRM1857U1A103JA44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5% 535-GRM1857U1A103JA44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8269-6-ND 490-8269-1-ND 919775-GRM1857U1A103JA44D 60-GRM1857U1A103JA44D 92AH5070 535-GRM1857U1A103JA44D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1857U1A103JA44D 10000PF 10V Capacitor Cap, 0.01Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.01 uF 10volt U2J +/-5%
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details