6800pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Cap Ceramic 0.0068uF 16V X7R 10% SMD 0402 125°C Paper T/R
CAP CER 6800PF 16V X7R 0402
CAP CER 6800PF 16V X7R 0402
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11428-2-ND | 535-GRM15XR71C682KA86D | GRM15XR71C682KA86D | GRM15XR71C682KA86D |
| Product Name | Ceramic Capacitors | Cap Ceramic 0.0068uF 16V X7R 10% SMD 0402 125°C Paper T/R | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |