Murata Electronics Ceramic Capacitors GRM158R60J226ME01D

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM158R60J226ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM158R60J226ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM158R60J226ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM158R60J226ME01D
22UF 6.3V Capacitor 60-GRM158R60J226ME01D
CAP CER 22UF 6.3V X5R 0402 Product overview: GRM158R60J226ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM158R60J226ME01 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0402 Product overview: GRM158R60J226ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM158R60J226ME01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608797 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608797
MLCCs - Multilayer Ceramic Capacitors 2608797
Murata GRM158R60J226ME01D

Murata GRM158R60J226ME01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608798P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608798P
MLCCs - Multilayer Ceramic Capacitors 2608798P
Murata GRM158R60J226ME01D

Murata GRM158R60J226ME01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608798 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608798
MLCCs - Multilayer Ceramic Capacitors 2608798
Murata GRM158R60J226ME01D

Murata GRM158R60J226ME01D

Supplier's Site
Ceramic Capacitors - GRM158R60J226ME01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM158R60J226ME01D
Ceramic Capacitors GRM158R60J226ME01D
CAP CER 22UF 6.3V X5R 0402

CAP CER 22UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 62AK1693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
62AK1693
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 62AK1693
CAP, 22UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM158R60J226ME01DCT-ND 490-GRM158R60J226ME01DDKR-ND 60-GRM158R60J226ME01D 2608797 GRM158R60J226ME01D 62AK1693
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers