Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155Z71A225KE44D

Description
Murata GRM155Z71A225KE44D
Request a Quote Datasheet
Description
Murata GRM155Z71A225KE44D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2763745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763745
MLCCs - Multilayer Ceramic Capacitors 2763745
Murata GRM155Z71A225KE44D

Murata GRM155Z71A225KE44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763744
MLCCs - Multilayer Ceramic Capacitors 2763744
Murata GRM155Z71A225KE44D

Murata GRM155Z71A225KE44D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763745P
MLCCs - Multilayer Ceramic Capacitors 2763745P
Murata GRM155Z71A225KE44D

Murata GRM155Z71A225KE44D

Supplier's Site
Ceramic Capacitors - 490-GRM155Z71A225KE44DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X7R 0402

CAP CER 2.2UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A225KE44DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A225KE44DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X7R 0402

CAP CER 2.2UF 10V X7R 0402

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM155Z71A225KE44D
2.2UF 10V Capacitor 60-GRM155Z71A225KE44D
CAP CER 2.2UF 10V X7R 0402 Product overview: GRM155Z71A225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A225KE44 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0402 Product overview: GRM155Z71A225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A225KE44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358918-GRM155Z71A225KE44D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358918-GRM155Z71A225KE44D
Capacitors - Ceramic Capacitors 1358918-GRM155Z71A225KE44D
Win Source Part Number: 1358918-GRM155Z71A22 5KE44D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155Z71A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.028" (0.70mm)

Win Source Part Number: 1358918-GRM155Z71A225KE44D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155Z71A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.028" (0.70mm)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155Z71A225KE44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155Z71A225KE44D
10V 2.2uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 90AJ6074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
90AJ6074
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 90AJ6074
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM155Z71A225KE44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155Z71A225KE44D
Ceramic Capacitors GRM155Z71A225KE44D
CAP CER 2.2UF 10V X7R 0402

CAP CER 2.2UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763745 490-GRM155Z71A225KE44DCT-ND 490-GRM155Z71A225KE44DDKR-ND 60-GRM155Z71A225KE44D 1358918-GRM155Z71A225KE44D GRM155Z71A225KE44D 90AJ6074 GRM155Z71A225KE44D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details