Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155Z71A105KE01D

Description
Murata GRM155Z71A105KE01D
Request a Quote Datasheet
Description
Murata GRM155Z71A105KE01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2763743P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763743P
MLCCs - Multilayer Ceramic Capacitors 2763743P
Murata GRM155Z71A105KE01D

Murata GRM155Z71A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763742
MLCCs - Multilayer Ceramic Capacitors 2763742
Murata GRM155Z71A105KE01D

Murata GRM155Z71A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763743
MLCCs - Multilayer Ceramic Capacitors 2763743
Murata GRM155Z71A105KE01D

Murata GRM155Z71A105KE01D

Supplier's Site
Ceramic Capacitors - 490-GRM155Z71A105KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A105KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X7R 0402

CAP CER 1UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A105KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X7R 0402

CAP CER 1UF 10V X7R 0402

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GRM155Z71A105KE01D
1UF 10V Capacitor 60-GRM155Z71A105KE01D
CAP CER 1UF 10V X7R 0402 Product overview: GRM155Z71A105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7R 0402 Product overview: GRM155Z71A105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358585-GRM155Z71A105KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358585-GRM155Z71A105KE01D
Capacitors - Ceramic Capacitors 1358585-GRM155Z71A105KE01D
Win Source Part Number: 1358585-GRM155Z71A10 5KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.024" (0.60mm)

Win Source Part Number: 1358585-GRM155Z71A105KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.024" (0.60mm)

Buy Now Datasheet
Ceramic Capacitors - GRM155Z71A105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155Z71A105KE01D
Ceramic Capacitors GRM155Z71A105KE01D
CAP CER 1UF 10V X7R 0402

CAP CER 1UF 10V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155Z71A105KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155Z71A105KE01D
10V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763743P 490-GRM155Z71A105KE01DTR-ND 490-GRM155Z71A105KE01DDKR-ND 60-GRM155Z71A105KE01D 1358585-GRM155Z71A105KE01D GRM155Z71A105KE01D GRM155Z71A105KE01D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details