Murata Electronics Ceramic Capacitors GRM155R72A391KA01D

Description
CAP CER 390PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 390PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R72A391KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 100V X7R 0402

CAP CER 390PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R72A391KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 100V X7R 0402

CAP CER 390PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R72A391KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R72A391KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R72A391KA01D
Capacitors - Ceramic Capacitors GRM155R72A391KA01D
CAP CER 390PF 100V X7R 0402

CAP CER 390PF 100V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R72A391KA01DDKR-ND 490-GRM155R72A391KA01DCT-ND GRM155R72A391KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details