Murata Electronics Ceramic Capacitors GRM155R72A332KA01D

Description
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8261-2-ND
Ceramic Capacitors 490-8261-2-ND
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8261-1-ND
Ceramic Capacitors 490-8261-1-ND
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8261-6-ND
Ceramic Capacitors 490-8261-6-ND
3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R72A332KA01D - 775316-GRM155R72A332KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R72A332KA01D
775316-GRM155R72A332KA01D
Ceramic Capacitors - GRM155R72A332KA01D 775316-GRM155R72A332KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775316-GRM155R72A332 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A332KA37C; GCM155R72A332KA37D; GCM155R72A332KA37B; GCM155R72A332KA37W; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775316-GRM155R72A332KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R72A332KA37C; GCM155R72A332KA37D; GCM155R72A332KA37B; GCM155R72A332KA37W;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3300PF 100V Capacitor
60-GRM155R72A332KA01D
3300PF 100V Capacitor 60-GRM155R72A332KA01D
CAP CER 3300PF 100V X7R 0402 Product overview: GRM155R72A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A332KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 100V X7R 0402 Product overview: GRM155R72A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A332KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R72A332KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A332KA01D
Ceramic Capacitors GRM155R72A332KA01D
CAP CER 3300PF 100V X7R 0402

CAP CER 3300PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8261-2-ND 490-8261-6-ND 775316-GRM155R72A332KA01D 60-GRM155R72A332KA01D GRM155R72A332KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R72A332KA01D 3300PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details